Vishay Intertechnology, Inc. RES 143K OHM 1/4W .1% AXIAL RN60C1433BBSL

Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/4W .1% AXIAL - RN60C1433BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/4W .1% AXIAL
RN60C1433BBSL
RES 143K OHM 1/4W .1% AXIAL RN60C1433BBSL
RES 143Kohm 1/4W .1% AXIAL

RES 143Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1433BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1433BBSL-ND
Through Hole Resistors RN60C1433BBSL-ND
143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1433BBSL RN60C1433BBSL-ND
Product Name RES 143K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers