Vishay Intertechnology, Inc. RES 14.3K OHM 1/4W 1% AXIAL RN60C1432FRSL

Description
RES 14.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/4W 1% AXIAL - RN60C1432FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/4W 1% AXIAL
RN60C1432FRSL
RES 14.3K OHM 1/4W 1% AXIAL RN60C1432FRSL
RES 14.3Kohm 1/4W 1% AXIAL

RES 14.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1432FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1432FRSL-ND
Through Hole Resistors RN60C1432FRSL-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1432FRSL RN60C1432FRSL-ND
Product Name RES 14.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details