Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RN60C1401FB14

Description
Win Source Part Number: 1186487-RN60C1401FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60C1401FB14-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1186487-RN60C1401FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60C1401FB14-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1186487-RN60C1401FB14
Resistors - Through Hole Resistors 1186487-RN60C1401FB14
Win Source Part Number: 1186487-RN60C1401FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60C1401FB14-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1186487-RN60C1401FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.4 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN60C1401FB14-MIL
Base Product Number: RN60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RN60C1401FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1401FB14-ND
Through Hole Resistors RN60C1401FB14-ND
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.4K OHM 1/4W 1% AXIAL - RN60C1401FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/4W 1% AXIAL
RN60C1401FB14
RES 1.4K OHM 1/4W 1% AXIAL RN60C1401FB14
RES 1.4Kohm 1/4W 1% AXIAL

RES 1.4Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-RN60C1401FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RN60C1401FB14
4W Resistor 53-RN60C1401FB14
RES 1.4K OHM 1/4W 1% AXIAL Product overview: RN60C1401FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60C1401FB14 can be used for catalog matching and distributor lookup.

RES 1.4K OHM 1/4W 1% AXIAL Product overview: RN60C1401FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60C1401FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,1.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7943
Resistor,metal Film,1.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7943
Resistor,Metal Film,1.4KOhms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.4KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1186487-RN60C1401FB14 RN60C1401FB14-ND RN60C1401FB14 53-RN60C1401FB14 58C7943
Product Name Resistors - Through Hole Resistors Through Hole Resistors RES 1.4K OHM 1/4W 1% AXIAL 4W Resistor Resistor,metal Film,1.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Resistance Range 1400 ohms 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details