Vishay Intertechnology, Inc. Through Hole Resistors RN60C13R3FRE6

Description
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C13R3FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C13R3FRE6-ND
Through Hole Resistors RN60C13R3FRE6-ND
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C13R3FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C13R3FRE6
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C13R3FRE6
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7842
Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7842
Resistor,Metal Film,13.3Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.3Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C13R3FRE6-ND RN60C13R3FRE6 58C7842
Product Name Through Hole Resistors Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details