Vishay Intertechnology, Inc. Through Hole Resistors RN60C13R3FR36

Description
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C13R3FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C13R3FR36-ND
Through Hole Resistors RN60C13R3FR36-ND
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C13R3FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C13R3FR36
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C13R3FR36
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7843
Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7843
Resistor,Metal Film,13.3Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.3Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C13R3FR36-ND RN60C13R3FR36 58C7843
Product Name Through Hole Resistors Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,13.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details