Vishay Intertechnology, Inc. RES 137K OHM 1/4W .1% AXIAL RN60C1373BRE6

Description
RES 137Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W .1% AXIAL - RN60C1373BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W .1% AXIAL
RN60C1373BRE6
RES 137K OHM 1/4W .1% AXIAL RN60C1373BRE6
RES 137Kohm 1/4W .1% AXIAL

RES 137Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1373BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1373BRE6-ND
Through Hole Resistors RN60C1373BRE6-ND
137 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1373BRE6 RN60C1373BRE6-ND
Product Name RES 137K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers