Vishay Intertechnology, Inc. RES 137K OHM 1/4W .1% AXIAL RN60C1373BBSL

Description
RES 137Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W .1% AXIAL - RN60C1373BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W .1% AXIAL
RN60C1373BBSL
RES 137K OHM 1/4W .1% AXIAL RN60C1373BBSL
RES 137Kohm 1/4W .1% AXIAL

RES 137Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1373BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1373BBSL-ND
Through Hole Resistors RN60C1373BBSL-ND
137 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1373BBSL RN60C1373BBSL-ND
Product Name RES 137K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details