Vishay Intertechnology, Inc. Through Hole Resistors RN60C1372DB14

Description
13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1372DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1372DB14-ND
Through Hole Resistors RN60C1372DB14-ND
13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.7K OHM 1/4W .5% AXIAL - RN60C1372DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W .5% AXIAL
RN60C1372DB14
RES 13.7K OHM 1/4W .5% AXIAL RN60C1372DB14
RES 13.7Kohm 1/4W .5% AXIAL

RES 13.7Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,13.7Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7919
Resistor,metal Film,13.7Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7919
Resistor,Metal Film,13.7KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,13.7KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1372DB14-ND RN60C1372DB14 58C7919
Product Name Through Hole Resistors RES 13.7K OHM 1/4W .5% AXIAL Resistor,metal Film,13.7Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details