Vishay Intertechnology, Inc. RES 137 OHM 1/4W 1% AXIAL RN60C1370FRE6

Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W 1% AXIAL - RN60C1370FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 1% AXIAL
RN60C1370FRE6
RES 137 OHM 1/4W 1% AXIAL RN60C1370FRE6
RES 137ohm 1/4W 1% AXIAL

RES 137ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1370FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1370FRE6-ND
Through Hole Resistors RN60C1370FRE6-ND
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1370FRE6 RN60C1370FRE6-ND
Product Name RES 137 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details