Vishay Intertechnology, Inc. RES 137 OHM 1/4W 1% AXIAL RN60C1370FB14

Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W 1% AXIAL - RN60C1370FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 1% AXIAL
RN60C1370FB14
RES 137 OHM 1/4W 1% AXIAL RN60C1370FB14
RES 137ohm 1/4W 1% AXIAL

RES 137ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1370FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1370FB14-ND
Through Hole Resistors RN60C1370FB14-ND
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7912
Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7912
Resistor,Metal Film,137Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,137Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1370FB14 RN60C1370FB14-ND 58C7912
Product Name RES 137 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers