Vishay Intertechnology, Inc. RES 137 OHM 1/4W .1% AXIAL RN60C1370BRSL

Description
RES 137ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W .1% AXIAL - RN60C1370BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W .1% AXIAL
RN60C1370BRSL
RES 137 OHM 1/4W .1% AXIAL RN60C1370BRSL
RES 137ohm 1/4W .1% AXIAL

RES 137ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1370BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1370BRSL-ND
Through Hole Resistors RN60C1370BRSL-ND
137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1370BRSL RN60C1370BRSL-ND
Product Name RES 137 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers