Vishay Intertechnology, Inc. RES 137 OHM 1/4W .1% AXIAL RN60C1370BBSL

Description
RES 137ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W .1% AXIAL - RN60C1370BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W .1% AXIAL
RN60C1370BBSL
RES 137 OHM 1/4W .1% AXIAL RN60C1370BBSL
RES 137ohm 1/4W .1% AXIAL

RES 137ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1370BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1370BBSL-ND
Through Hole Resistors RN60C1370BBSL-ND
137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1370BBSL RN60C1370BBSL-ND
Product Name RES 137 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details