Vishay Intertechnology, Inc. RES 135K OHM 1/4W .1% AXIAL RN60C1353BRSL

Description
RES 135Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 135Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135K OHM 1/4W .1% AXIAL - RN60C1353BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135K OHM 1/4W .1% AXIAL
RN60C1353BRSL
RES 135K OHM 1/4W .1% AXIAL RN60C1353BRSL
RES 135Kohm 1/4W .1% AXIAL

RES 135Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1353BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1353BRSL-ND
Through Hole Resistors RN60C1353BRSL-ND
135 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

135 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1353BRSL RN60C1353BRSL-ND
Product Name RES 135K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details