Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN60C1332FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 13.3Kohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 13.3Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN60C1332FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN60C1332FRE6
Vishay/DaleMetal Film Resistors - RN60C1332FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 13.3Kohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 13.3Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN60C1332FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1332FRE6-ND
Through Hole Resistors RN60C1332FRE6-ND
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1332FRE6 RN60C1332FRE6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details