Vishay Intertechnology, Inc. RES 1.3M OHM 1/4W 1% AXIAL RN60C1304FRSL

Description
RES 1.3Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/4W 1% AXIAL - RN60C1304FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/4W 1% AXIAL
RN60C1304FRSL
RES 1.3M OHM 1/4W 1% AXIAL RN60C1304FRSL
RES 1.3Mohm 1/4W 1% AXIAL

RES 1.3Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1304FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1304FRSL-ND
Through Hole Resistors RN60C1304FRSL-ND
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1304FRSL RN60C1304FRSL-ND
Product Name RES 1.3M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details