Vishay Intertechnology, Inc. RES 130K OHM 1/4W .1% AXIAL RN60C1303BBSL

Description
RES 130Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/4W .1% AXIAL - RN60C1303BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/4W .1% AXIAL
RN60C1303BBSL
RES 130K OHM 1/4W .1% AXIAL RN60C1303BBSL
RES 130Kohm 1/4W .1% AXIAL

RES 130Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1303BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1303BBSL-ND
Through Hole Resistors RN60C1303BBSL-ND
130 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1303BBSL RN60C1303BBSL-ND
Product Name RES 130K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details