Vishay Intertechnology, Inc. RES 13K OHM 1/4W .1% AXIAL RN60C1302BRSL

Description
RES 13Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/4W .1% AXIAL - RN60C1302BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/4W .1% AXIAL
RN60C1302BRSL
RES 13K OHM 1/4W .1% AXIAL RN60C1302BRSL
RES 13Kohm 1/4W .1% AXIAL

RES 13Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1302BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1302BRSL-ND
Through Hole Resistors RN60C1302BRSL-ND
13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1302BRSL RN60C1302BRSL-ND
Product Name RES 13K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details