Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W 1% AXIAL RN60C1301FBSL

Description
RES 1.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W 1% AXIAL - RN60C1301FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W 1% AXIAL
RN60C1301FBSL
RES 1.3K OHM 1/4W 1% AXIAL RN60C1301FBSL
RES 1.3Kohm 1/4W 1% AXIAL

RES 1.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1301FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1301FBSL-ND
Through Hole Resistors RN60C1301FBSL-ND
1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1301FBSL RN60C1301FBSL-ND
Product Name RES 1.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers