Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W .5% AXIAL RN60C1301DRE6

Description
RES 1.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W .5% AXIAL - RN60C1301DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W .5% AXIAL
RN60C1301DRE6
RES 1.3K OHM 1/4W .5% AXIAL RN60C1301DRE6
RES 1.3Kohm 1/4W .5% AXIAL

RES 1.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1301DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1301DRE6-ND
Through Hole Resistors RN60C1301DRE6-ND
1.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1301DRE6 RN60C1301DRE6-ND
Product Name RES 1.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details