Vishay Intertechnology, Inc. Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1300BB14

Description
Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C1300BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C1300BB14
Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1300BB14
Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C1300BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1300BB14-ND
Through Hole Resistors RN60C1300BB14-ND
130 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1300BB14 RN60C1300BB14-ND
Product Name Res Metal Film 130 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details