Vishay Intertechnology, Inc. Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C12R1FB14

Description
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C12R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C12R1FB14
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C12R1FB14
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C12R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C12R1FB14-ND
Through Hole Resistors RN60C12R1FB14-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7720
Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7720
Resistor,Metal Film,12.1Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.1Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C12R1FB14 RN60C12R1FB14-ND 58C7720
Product Name Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details