Vishay Intertechnology, Inc. RES 12.7K OHM 1/4W .1% AXIAL RN60C1272BRSL

Description
RES 12.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/4W .1% AXIAL - RN60C1272BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/4W .1% AXIAL
RN60C1272BRSL
RES 12.7K OHM 1/4W .1% AXIAL RN60C1272BRSL
RES 12.7Kohm 1/4W .1% AXIAL

RES 12.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1272BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1272BRSL-ND
Through Hole Resistors RN60C1272BRSL-ND
12.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1272BRSL RN60C1272BRSL-ND
Product Name RES 12.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers