Vishay Intertechnology, Inc. RES 127 OHM 1/4W 1% AXIAL RN60C1270FR36

Description
RES 127ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/4W 1% AXIAL - RN60C1270FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/4W 1% AXIAL
RN60C1270FR36
RES 127 OHM 1/4W 1% AXIAL RN60C1270FR36
RES 127ohm 1/4W 1% AXIAL

RES 127ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1270FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1270FR36-ND
Through Hole Resistors RN60C1270FR36-ND
127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1270FR36 RN60C1270FR36-ND
Product Name RES 127 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers