Vishay Intertechnology, Inc. RES 126K OHM 1/4W .1% AXIAL RN60C1263BBSL

Description
RES 126Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 126Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126K OHM 1/4W .1% AXIAL - RN60C1263BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126K OHM 1/4W .1% AXIAL
RN60C1263BBSL
RES 126K OHM 1/4W .1% AXIAL RN60C1263BBSL
RES 126Kohm 1/4W .1% AXIAL

RES 126Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1263BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1263BBSL-ND
Through Hole Resistors RN60C1263BBSL-ND
126 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

126 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1263BBSL RN60C1263BBSL-ND
Product Name RES 126K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details