Vishay Intertechnology, Inc. RES 1.26K OHM 1/4W .1% AXIAL RN60C1261BBSL

Description
RES 1.26Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.26Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.26K OHM 1/4W .1% AXIAL - RN60C1261BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/4W .1% AXIAL
RN60C1261BBSL
RES 1.26K OHM 1/4W .1% AXIAL RN60C1261BBSL
RES 1.26Kohm 1/4W .1% AXIAL

RES 1.26Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1261BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1261BBSL-ND
Through Hole Resistors RN60C1261BBSL-ND
1.26 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.26 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1261BBSL RN60C1261BBSL-ND
Product Name RES 1.26K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details