Vishay Intertechnology, Inc. RES 126 OHM 1/4W .1% AXIAL RN60C1260BRSL

Description
RES 126ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 126ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/4W .1% AXIAL - RN60C1260BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/4W .1% AXIAL
RN60C1260BRSL
RES 126 OHM 1/4W .1% AXIAL RN60C1260BRSL
RES 126ohm 1/4W .1% AXIAL

RES 126ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1260BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1260BRSL-ND
Through Hole Resistors RN60C1260BRSL-ND
126 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

126 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1260BRSL RN60C1260BRSL-ND
Product Name RES 126 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details