Vishay Intertechnology, Inc. RES 12.3K OHM 1/4W .1% AXIAL RN60C1232BRSL

Description
RES 12.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/4W .1% AXIAL - RN60C1232BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/4W .1% AXIAL
RN60C1232BRSL
RES 12.3K OHM 1/4W .1% AXIAL RN60C1232BRSL
RES 12.3Kohm 1/4W .1% AXIAL

RES 12.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1232BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1232BRSL-ND
Through Hole Resistors RN60C1232BRSL-ND
12.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1232BRSL RN60C1232BRSL-ND
Product Name RES 12.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details