Vishay Intertechnology, Inc. RES 12.3K OHM 1/4W .1% AXIAL RN60C1232BRE6

Description
RES 12.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/4W .1% AXIAL - RN60C1232BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/4W .1% AXIAL
RN60C1232BRE6
RES 12.3K OHM 1/4W .1% AXIAL RN60C1232BRE6
RES 12.3Kohm 1/4W .1% AXIAL

RES 12.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1232BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1232BRE6-ND
Through Hole Resistors RN60C1232BRE6-ND
12.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7776
Resistor,metal Film,12.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7776
Resistor,Metal Film,12.3KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,12.3KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1232BRE6 RN60C1232BRE6-ND 58C7776
Product Name RES 12.3K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,12.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers