Vishay Intertechnology, Inc. RES 1.21M OHM 1/4W 1% AXIAL RN60C1214FBSL

Description
RES 1.21Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/4W 1% AXIAL - RN60C1214FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/4W 1% AXIAL
RN60C1214FBSL
RES 1.21M OHM 1/4W 1% AXIAL RN60C1214FBSL
RES 1.21Mohm 1/4W 1% AXIAL

RES 1.21Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1214FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1214FBSL-ND
Through Hole Resistors RN60C1214FBSL-ND
1.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1214FBSL RN60C1214FBSL-ND
Product Name RES 1.21M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details