Vishay Intertechnology, Inc. RES 12.1K OHM 1/4W .5% AXIAL RN60C1212DBSL

Description
RES 12.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/4W .5% AXIAL - RN60C1212DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/4W .5% AXIAL
RN60C1212DBSL
RES 12.1K OHM 1/4W .5% AXIAL RN60C1212DBSL
RES 12.1Kohm 1/4W .5% AXIAL

RES 12.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1212DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1212DBSL-ND
Through Hole Resistors RN60C1212DBSL-ND
12.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1212DBSL RN60C1212DBSL-ND
Product Name RES 12.1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details