Vishay Intertechnology, Inc. RES 1.21K OHM 1/4W .1% AXIAL RN60C1211BRSL

Description
RES 1.21Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/4W .1% AXIAL - RN60C1211BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W .1% AXIAL
RN60C1211BRSL
RES 1.21K OHM 1/4W .1% AXIAL RN60C1211BRSL
RES 1.21Kohm 1/4W .1% AXIAL

RES 1.21Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1211BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1211BRSL-ND
Through Hole Resistors RN60C1211BRSL-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1211BRSL RN60C1211BRSL-ND
Product Name RES 1.21K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details