Vishay Intertechnology, Inc. RES 120K OHM 1/4W .5% AXIAL RN60C1203DBSL

Description
RES 120Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W .5% AXIAL - RN60C1203DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W .5% AXIAL
RN60C1203DBSL
RES 120K OHM 1/4W .5% AXIAL RN60C1203DBSL
RES 120Kohm 1/4W .5% AXIAL

RES 120Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1203DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1203DBSL-ND
Through Hole Resistors RN60C1203DBSL-ND
120 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1203DBSL RN60C1203DBSL-ND
Product Name RES 120K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers