Vishay Intertechnology, Inc. RES 120K OHM 1/4W .1% AXIAL RN60C1203BRSL

Description
RES 120Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W .1% AXIAL - RN60C1203BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W .1% AXIAL
RN60C1203BRSL
RES 120K OHM 1/4W .1% AXIAL RN60C1203BRSL
RES 120Kohm 1/4W .1% AXIAL

RES 120Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1203BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1203BRSL-ND
Through Hole Resistors RN60C1203BRSL-ND
120 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1203BRSL RN60C1203BRSL-ND
Product Name RES 120K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details