Vishay Intertechnology, Inc. RES 120 OHM 1/4W 1% AXIAL RN60C1200FR36

Description
RES 120ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/4W 1% AXIAL - RN60C1200FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W 1% AXIAL
RN60C1200FR36
RES 120 OHM 1/4W 1% AXIAL RN60C1200FR36
RES 120ohm 1/4W 1% AXIAL

RES 120ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1200FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1200FR36-ND
Through Hole Resistors RN60C1200FR36-ND
120 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1200FR36 RN60C1200FR36-ND
Product Name RES 120 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details