Vishay Intertechnology, Inc. RES 11 OHM 1/4W 1% AXIAL RN60C11R0FRE6

Description
RES 11ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/4W 1% AXIAL - RN60C11R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/4W 1% AXIAL
RN60C11R0FRE6
RES 11 OHM 1/4W 1% AXIAL RN60C11R0FRE6
RES 11ohm 1/4W 1% AXIAL

RES 11ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C11R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C11R0FRE6-ND
Through Hole Resistors RN60C11R0FRE6-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7620
Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7620
Resistor,Metal Film,11Ohms,300WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,11Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C11R0FRE6 RN60C11R0FRE6-ND 58C7620
Product Name RES 11 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details