Vishay Intertechnology, Inc. Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C11R0FB14

Description
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C11R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C11R0FB14
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C11R0FB14
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C11R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C11R0FB14-ND
Through Hole Resistors RN60C11R0FB14-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7618
Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7618
Resistor,Metal Film,11Ohms,300WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,11Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C11R0FB14 RN60C11R0FB14-ND 58C7618
Product Name Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,11Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details