Vishay Intertechnology, Inc. RES 11.8K OHM 1/4W 1% AXIAL RN60C1182FRSL

Description
RES 11.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/4W 1% AXIAL - RN60C1182FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/4W 1% AXIAL
RN60C1182FRSL
RES 11.8K OHM 1/4W 1% AXIAL RN60C1182FRSL
RES 11.8Kohm 1/4W 1% AXIAL

RES 11.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1182FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1182FRSL-ND
Through Hole Resistors RN60C1182FRSL-ND
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1182FRSL RN60C1182FRSL-ND
Product Name RES 11.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details