Vishay Intertechnology, Inc. RES 1.15M OHM 1/4W .1% AXIAL RN60C1154BBSL

Description
RES 1.15Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/4W .1% AXIAL - RN60C1154BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/4W .1% AXIAL
RN60C1154BBSL
RES 1.15M OHM 1/4W .1% AXIAL RN60C1154BBSL
RES 1.15Mohm 1/4W .1% AXIAL

RES 1.15Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1154BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1154BBSL-ND
Through Hole Resistors RN60C1154BBSL-ND
1.15 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60C1154BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60C1154BBSL
Through Hole Resistors RN60C1154BBSL
RES 1.15M OHM 1/4W .1% AXIAL

RES 1.15M OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60C1154BBSL RN60C1154BBSL-ND RN60C1154BBSL
Product Name RES 1.15M OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.15E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details