Vishay Intertechnology, Inc. Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1152DB14

Description
Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C1152DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C1152DB14
Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1152DB14
Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C1152DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1152DB14-ND
Through Hole Resistors RN60C1152DB14-ND
11.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7684
Resistor,metal Film,11.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7684
Resistor,Metal Film,11.5KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,11.5KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1152DB14 RN60C1152DB14-ND 58C7684
Product Name Res Metal Film 11.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,11.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details