Vishay Intertechnology, Inc. RES 11.5K OHM 1/4W .1% AXIAL RN60C1152BBSL

Description
RES 11.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/4W .1% AXIAL - RN60C1152BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/4W .1% AXIAL
RN60C1152BBSL
RES 11.5K OHM 1/4W .1% AXIAL RN60C1152BBSL
RES 11.5Kohm 1/4W .1% AXIAL

RES 11.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1152BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1152BBSL-ND
Through Hole Resistors RN60C1152BBSL-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1152BBSL RN60C1152BBSL-ND
Product Name RES 11.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details