Vishay Intertechnology, Inc. RES 1.14K OHM 1/4W .1% AXIAL RN60C1141BRSL

Description
RES 1.14Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.14Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.14K OHM 1/4W .1% AXIAL - RN60C1141BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14K OHM 1/4W .1% AXIAL
RN60C1141BRSL
RES 1.14K OHM 1/4W .1% AXIAL RN60C1141BRSL
RES 1.14Kohm 1/4W .1% AXIAL

RES 1.14Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1141BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1141BRSL-ND
Through Hole Resistors RN60C1141BRSL-ND
1.14 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.14 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1141BRSL RN60C1141BRSL-ND
Product Name RES 1.14K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers