Vishay Intertechnology, Inc. RES 11.3K OHM 1/4W .1% AXIAL RN60C1132BB14

Description
RES 11.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/4W .1% AXIAL - RN60C1132BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/4W .1% AXIAL
RN60C1132BB14
RES 11.3K OHM 1/4W .1% AXIAL RN60C1132BB14
RES 11.3Kohm 1/4W .1% AXIAL

RES 11.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1132BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1132BB14-ND
Through Hole Resistors RN60C1132BB14-ND
11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7659
Resistor,metal Film,11.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7659
Resistor,Metal Film,11.3KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,11.3KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1132BB14 RN60C1132BB14-ND 58C7659
Product Name RES 11.3K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,11.3Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details