Vishay Intertechnology, Inc. RES 111K OHM 1/4W .1% AXIAL RN60C1113BRSL

Description
RES 111Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/4W .1% AXIAL - RN60C1113BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/4W .1% AXIAL
RN60C1113BRSL
RES 111K OHM 1/4W .1% AXIAL RN60C1113BRSL
RES 111Kohm 1/4W .1% AXIAL

RES 111Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1113BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1113BRSL-ND
Through Hole Resistors RN60C1113BRSL-ND
111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1113BRSL RN60C1113BRSL-ND
Product Name RES 111K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details