Vishay Intertechnology, Inc. Through Hole Resistors RN60C1113BB14

Description
111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1113BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1113BB14-ND
Through Hole Resistors RN60C1113BB14-ND
111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 111K OHM 1/4W .1% AXIAL - RN60C1113BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/4W .1% AXIAL
RN60C1113BB14
RES 111K OHM 1/4W .1% AXIAL RN60C1113BB14
RES 111Kohm 1/4W .1% AXIAL

RES 111Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,111Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,111Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7653
Resistor,metal Film,111Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7653
Resistor,Metal Film,111KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,111KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1113BB14-ND RN60C1113BB14 58C7653
Product Name Through Hole Resistors RES 111K OHM 1/4W .1% AXIAL Resistor,metal Film,111Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details