Res Metal Film 11.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
11.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,11.1KOhms,300WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C1112BRE6 | RN60C1112BRE6-ND | 58C7652 |
| Product Name | Res Metal Film 11.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,11.1Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.2500 watts |