Vishay Intertechnology, Inc. RES 1.11K OHM 1/4W .25% AXIAL RN60C1111CBSL

Description
RES 1.11Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.11Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 1/4W .25% AXIAL - RN60C1111CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 1/4W .25% AXIAL
RN60C1111CBSL
RES 1.11K OHM 1/4W .25% AXIAL RN60C1111CBSL
RES 1.11Kohm 1/4W .25% AXIAL

RES 1.11Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1111CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1111CBSL-ND
Through Hole Resistors RN60C1111CBSL-ND
1.11 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.11 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1111CBSL RN60C1111CBSL-ND
Product Name RES 1.11K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details