Vishay Intertechnology, Inc. Through Hole Resistors RN60C1104FRSL

Description
1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1104FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1104FRSL-ND
Through Hole Resistors RN60C1104FRSL-ND
1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.1M OHM 1/4W 1% AXIAL - RN60C1104FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/4W 1% AXIAL
RN60C1104FRSL
RES 1.1M OHM 1/4W 1% AXIAL RN60C1104FRSL
RES 1.1Mohm 1/4W 1% AXIAL

RES 1.1Mohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C1104FRSL-ND RN60C1104FRSL
Product Name Through Hole Resistors RES 1.1M OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details