Vishay Intertechnology, Inc. Through Hole Resistors RN60C10R5FRE6

Description
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C10R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C10R5FRE6-ND
Through Hole Resistors RN60C10R5FRE6-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 10.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C10R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C10R5FRE6
Res Metal Film 10.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C10R5FRE6
Res Metal Film 10.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7475
Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7475
Resistor,Metal Film,10.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C10R5FRE6-ND RN60C10R5FRE6 58C7475
Product Name Through Hole Resistors Res Metal Film 10.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details