Vishay Intertechnology, Inc. RES 10.7K OHM 1/4W 1% AXIAL RN60C1072FRSL

Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/4W 1% AXIAL - RN60C1072FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/4W 1% AXIAL
RN60C1072FRSL
RES 10.7K OHM 1/4W 1% AXIAL RN60C1072FRSL
RES 10.7Kohm 1/4W 1% AXIAL

RES 10.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1072FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1072FRSL-ND
Through Hole Resistors RN60C1072FRSL-ND
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1072FRSL RN60C1072FRSL-ND
Product Name RES 10.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details