The RN60C1064BBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 1.06 MΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.25 W at 70 °C and a maximum working voltage of 300 V. It operates within a temperature range of -65 °C to +175 °C, making it suitable for military and high-reliability applications. The resistor is qualified under MIL-R-10509 and MIL-PRF-22684 standards, ensuring compliance with stringent military specifications. Additionally, it exhibits a low voltage coefficient of 5 ppm/V and very low noise levels, making it ideal for sensitive electronic circuits. The construction includes a flame-retardant epoxy coating for enhanced moisture protection.
1.06 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 1.06Mohm 1/4W .1% AXIAL
RES 1.06M OHM 1/4W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C1064BBSL-ND | RN60C1064BBSL | RN60C1064BBSL |
| Product Name | Through Hole Resistors | RES 1.06M OHM 1/4W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |